Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Wasp Direct Thermal Label

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wasp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Direct Thermal Label
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
633808431112
Category
Print your own professional looking labels!
Printer Labels
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byWasp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4006
This statistic is based on the 92193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90109 free Open Icecat users.
Info modified on: 04 Apr 2019 08:05:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Wasp Direct Thermal Label :
The short editorial description of Wasp Direct Thermal Label

W300 Printer Labels - Direct Thermal - 4 rolls - 1375 labels per roll - 3.5 " x 1.0 "
More>>>
Short summary description Wasp Direct Thermal Label:
This short summary of the Wasp Direct Thermal Label data-sheet is auto-generated and uses the product title and the first six key specs.

Wasp Direct Thermal Label, 3.5 " x 1.0 ", 10.2 cm (4"), 5500 pc(s)

Long summary description Wasp Direct Thermal Label:
This is an auto-generated long summary of Wasp Direct Thermal Label based on the first three specs of the first five spec groups.

Wasp Direct Thermal Label. Label size: 3.5 " x 1.0 ", Size (imperial): 10.2 cm (4"). Labels per pack: 5500 pc(s)

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 1 distributor(s)
Australia 2 distributor(s)
Customer service details
Array