location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wasp DT10 Mobile Computer handheld mobile computer 240 x 320 pixels Touchscreen 230 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wasp Check ‘Wasp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DT10 Mobile Computer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
633808121600
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Wasp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wasp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9167
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Wasp DT10 Mobile Computer handheld mobile computer 240 x 320 pixels Touchscreen 230 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 240 x 320 pixels Touchscreen
  • - RAM 0.128 GB
  • - Compatible memory cards: SDHC
  • - X-Scale 0.624 GHz
  • - Windows CE 5.0
  • - Lithium-Ion (Li-Ion) 1100 mAh
  • - Black
Warranty: 1 year
Long product name Wasp DT10 Mobile Computer handheld mobile computer 240 x 320 pixels Touchscreen 230 g Black :
The long product name of Wasp DT10 Mobile Computer handheld mobile computer 240 x 320 pixels Touchscreen 230 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

240 x 320 TFT, 128 MB RAM, 256 MB Flash, XScale PXA310 624 MHz, Windows CE 5.0
More>>>
Short summary description Wasp DT10 Mobile Computer handheld mobile computer 240 x 320 pixels Touchscreen 230 g Black:
This short summary of the Wasp DT10 Mobile Computer handheld mobile computer 240 x 320 pixels Touchscreen 230 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Wasp DT10 Mobile Computer, 240 x 320 pixels, TFT, 0.128 GB, 0.256 GB, SDHC, RAM

Long summary description Wasp DT10 Mobile Computer handheld mobile computer 240 x 320 pixels Touchscreen 230 g Black:
This is an auto-generated long summary of Wasp DT10 Mobile Computer handheld mobile computer 240 x 320 pixels Touchscreen 230 g Black based on the first three specs of the first five spec groups.

Wasp DT10 Mobile Computer. Display resolution: 240 x 320 pixels. Internal memory: 0.128 GB, Flash memory: 0.256 GB, Compatible memory cards: SDHC. Processor frequency: 0.624 GHz, Processor family: X-Scale. Operating system installed: Windows CE 5.0