Walther Design BP315E picture frame Multi picture frame Oak

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3347
Info modified on:
11 Mar 2024, 09:14:46
Long product name Walther Design BP315E picture frame Multi picture frame Oak:

Peppers wooden frame

Short summary description Walther Design BP315E picture frame Multi picture frame Oak:

Walther Design BP315E, Multi picture frame, Wood, Oak, Table, Wall, 10 x 15 cm, 1.5 cm

Long summary description Walther Design BP315E picture frame Multi picture frame Oak:

Walther Design BP315E. Type: Multi picture frame, Material: Wood, Product colour: Oak. Thickness: 1.5 cm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.