location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Walimex 16957 table lamp 25 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Walimex Check ‘Walimex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16957
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16957
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250234569576
Category:
Small lamp designed to stand on a table.
Table Lamps Check ‘Walimex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Walimex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6973
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2024 09:39:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Walimex 16957 table lamp 25 W Black :
The long product name of Walimex 16957 table lamp 25 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Set of 3 Daylights, 3x 125W
More>>>
Short summary description Walimex 16957 table lamp 25 W Black:
This short summary of the Walimex 16957 table lamp 25 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Walimex 16957, Black, Plastic, 25 W, 7500 K, 110 lm, 44 - 72 mm

Long summary description Walimex 16957 table lamp 25 W Black:
This is an auto-generated long summary of Walimex 16957 table lamp 25 W Black based on the first three specs of the first five spec groups.

Walimex 16957. Product colour: Black, Material: Plastic. Bulb power: 25 W, Colour temperature: 7500 K, Luminous flux: 110 lm. Height adjustment range: 44 - 72 mm. Height (max): 7.2 cm, Height (min): 4.4 cm