Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Wacom DTU-1031 & Sign Pro PDF 2540lpi USB Grey graphic tablet

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wacom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DTU-1031 & Sign Pro PDF
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DTU-1031-SP-SET
Category
On a graphic tablet you can write and make drawings with special pen. The information your graphic tablet receives is transferred to your computer and can be displayed as a drawing on your screen. With the appropriate software, it is even possible to write in handwriting on your graphic tablet instead of typing.
graphic tablets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wacom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 23938
This statistic is based on the 76071 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74337 free Open Icecat users .
Info modified on: 01 Feb 2018 03:53:02
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Wacom DTU-1031 & Sign Pro PDF 2540lpi USB Grey graphic tablet :
The short editorial description of Wacom DTU-1031 & Sign Pro PDF 2540lpi USB Grey graphic tablet

SIGNATURE SET DTU-1031 & Sign Pro PDF
More>>>
Wacom DTU-1031 & Sign Pro PDF 2540lpi USB Grey graphic tablet:
The official marketing text of Wacom DTU-1031 & Sign Pro PDF 2540lpi USB Grey graphic tablet as supplied by the manufacturer

Signature Set DTU-1031
A document solution for customers who require larger colour Signature Display with minimal footprint. Review full size documents with minimal scrolling and sign them digitally, directly on screen. The screen can be used as additional computer monitor for displaying videos or pictures.

Sign offers, orders and invoices electronically
The Signature Sets use the sign pro PDF application software. This software can be used to electronically capture handwritten signatures and integrate them into PDF documents. The software not only captures the visible image of the signature on the pad or display, it also records the non-visible biometric data such as pressure, movement and speed. Neither the document nor the signature can be modified afterwards and are therefore securely protected. The document can then be saved, printed or sent.

Fill out forms or add handwritten comments to documents
Intuos Creative StylusYou can also fill out forms, add handwritten comments, information, messages or notes to documents and even annotate documents with free-hand drawings
Create sign PDF documents digitally from any Windows applications.

Sign pro PDF Functions
- Create and sign PDF documents
- Supports Wacom signature tablets and displays, Bamboo and Intuos ranges of pen tablets, as well as Cintiq and PL/DTH/DTK series of pen displays (refer to the compatibility list for exact model denomination)
- Virtual printer driver for creating PDF documents from any printable Windows application
- Capture hand-written signatures with biometric characteristic
- Form-filling in AcroForms (read/write)
- Free Form Drawing
- Handwritten annotations with pen and eraser
- Electronic Seals (personal, date or image)
- Sticky Notes, place and edit comments
- Signature positioning by area selection using the screen cursor or by keyword-based full text search
- Create predefined signature areas for processing documents with configurable access rights and additional information for the signer
- Signature certificate with user key selection
- Define privileges for document certification and encryption for processing documents (modifying, compiling, commenting, filling in forms, text extraction and printing)
- Display of signatures in the document in 3 line thicknesses and 4 colours (blue, red, green and black)
- Password-protected program access
- Help function with index
- Multilingual installation routine
- Language support for 13 languages (English, German, Dutch, French, Italian, Spanish, Russian, Polish, Portuguese (Brazil), Japanese, Korean, Traditional and Simplified Chinese)
- Compatible with Win 8.1

Short summary description Wacom DTU-1031 & Sign Pro PDF 2540lpi USB Grey graphic tablet:
This short summary of the Wacom DTU-1031 & Sign Pro PDF 2540lpi USB Grey graphic tablet data-sheet is auto-generated and uses the product title and the first six key specs.

Wacom DTU-1031 & Sign Pro PDF, Wired, USB, Pen, 16:10, LCD, 3 m

Long summary description Wacom DTU-1031 & Sign Pro PDF 2540lpi USB Grey graphic tablet:
This is an auto-generated long summary of Wacom DTU-1031 & Sign Pro PDF 2540lpi USB Grey graphic tablet based on the first three specs of the first five spec groups.

Wacom DTU-1031 & Sign Pro PDF. Connectivity technology: Wired, Device interface: USB, Tablet input type: Pen. Aspect ratio: 16:10, Display: LCD. Cable length: 3 m. Windows operating systems supported: Windows 7 Home Basic,Windows 7 Home Basic x64,Windows 7 Home Premium,Windows 7 Home Premium.... Bundled software: Wacom sign pro PDF, Cables included: USB

Tablet
Connectivity technology *
Wired
Resolution *
The degree of detail in a device.
2540
Device interface *
The ports (sockets) where the device connects with other devices.
USB
Tablet input type
Pen
Pen
Pen included *
The product includes a pen.
Yes
Wireless pen *
An electronic ballpoint pen that digitizes, stores and transfers what is written or drawn to the computer. Instead of a mouse, a digital pen provides a very natural way to hand write and hand draw into the computer. The data can transferred simultaneously or later to a computer via a wireless network.
Yes
Pressure levels *
A gradation of applied amount of pressure.
512
Battery free pen
Yes
Mouse
Mouse included *
A mouse is included with this product.
No
Display
Aspect ratio *
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Display
The description of display that can includes display type, resolution, size etc.
LCD
Ports & interfaces
Cable length
How long the cable is.
3 m
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
System requirements
Windows operating systems supported
Windows vesions wich can be used with the device.
Windows 7 Home Basic,Windows 7 Home Basic x64,Windows 7 Home Premium,Windows 7 Home Premium x64,Windows 7 Professional,Windows 7 Professional x64,Windows 7 Starter,Windows 7 Starter x64,Windows 7 Ultimate,Windows 7 Ultimate x64,Windows 8,Windows 8 Enterprise,Windows 8 Enterprise x64,Windows 8 Pro,Windows 8 Pro x64,Windows 8 x64,Windows Vista Business,Windows Vista Business x64,Windows Vista Enterprise,Windows Vista Enterprise x64,Windows Vista Home Basic,Windows Vista Home Basic x64,Windows Vista Home Premium,Windows Vista Home Premium x64,Windows Vista Ultimate,Windows Vista Ultimate x64,Windows XP Home,Windows XP Home x64,Windows XP Professional,Windows XP Professional x64
USB required
Yes
Packaging content
Bundled software *
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Wacom sign pro PDF
Cables included
USB
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Manual
Yes
Drivers included
Yes
Features
Colour of product *
The colour e.g. red, blue, green, black, white.
Grey
Country Distributor
Nederland 2 distributor(s)
United Kingdom 2 distributor(s)
France 1 distributor(s)
Deutschland 4 distributor(s)
Magyarország 1 distributor(s)