Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Wacom AD-7442 power adapter/inverter Indoor Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wacom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AD-7442
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AD-7442
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byWacom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18625
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 13 Mar 2019 15:49:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Wacom AD-7442 power adapter/inverter Indoor Black :
The short editorial description of Wacom AD-7442 power adapter/inverter Indoor Black

240V UK Power Adaptor UltraPad/Intuos/Intuos2
More>>>
Short summary description Wacom AD-7442 power adapter/inverter Indoor Black:
This short summary of the Wacom AD-7442 power adapter/inverter Indoor Black data-sheet is auto-generated and uses the product title and the first six key specs.

Wacom AD-7442, Notebook, Indoor, 220-240 V, 50 Hz, 12 V, Black

Long summary description Wacom AD-7442 power adapter/inverter Indoor Black:
This is an auto-generated long summary of Wacom AD-7442 power adapter/inverter Indoor Black based on the first three specs of the first five spec groups.

Wacom AD-7442. Purpose: Notebook, Power supply type: Indoor, Input voltage: 220-240 V

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details