Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTX3D HD6970 2GB GDDR5 2GB GDDR5

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTX3D
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD6970 2GB GDDR5
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VX6970 2GBD5-M2DH
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
graphics cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTX3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 17 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4628
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 17-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 14 Dec 2017 18:12:11
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name VTX3D HD6970 2GB GDDR5 2GB GDDR5 :
The short editorial description of VTX3D HD6970 2GB GDDR5 2GB GDDR5

HD6970 2GB GDDR5, 256-bit, DirectX 11, PCIe 2.1, HDMI, 2x MiniDP, DVI-I, DVI-D, 550 W
More>>>
Short summary description VTX3D HD6970 2GB GDDR5 2GB GDDR5:
This short summary of the VTX3D HD6970 2GB GDDR5 2GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.
VTX3D HD6970 2GB GDDR5, 2 GB, GDDR5, 256 bit, 1375 MHz, 2560 x 1600 pixels, PCI Express 2.1
Long summary description VTX3D HD6970 2GB GDDR5 2GB GDDR5 :

VTX3D HD6970 2GB GDDR5. Graphics processor family: AMD, Processor frequency: 880 MHz. Discrete graphics adapter memory: 2 GB, Graphics adapter memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 1375 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Active

This is an auto-generated long summary of VTX3D HD6970 2GB GDDR5 2GB GDDR5 based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.