Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 1 GB GDDR5
- - 2560 x 1600 pixels 128 bit PCI Express 2.1
- - HDMI ports quantity: 1
- - DVI-I ports quantity: 2
- - DirectX version: 11
Long product name VTX3D HD 5750 1GB GDDR5
:
HD 5750 1GB GDDR5, 2x DVI-I, 1x HDMI, 1x DisplayPort, DirectX 11
The long product name of VTX3D HD 5750 1GB GDDR5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
HD 5750 1GB GDDR5, 2x DVI-I, 1x HDMI, 1x DisplayPort, DirectX 11
More>>>
Short summary description VTX3D HD 5750 1GB GDDR5:
This short summary of the VTX3D HD 5750 1GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.
VTX3D HD 5750 1GB GDDR5, 1 GB, GDDR5, 128 bit, 2560 x 1600 pixels, PCI Express 2.1
Long summary description VTX3D HD 5750 1GB GDDR5:
This is an auto-generated long summary of VTX3D HD 5750 1GB GDDR5 based on the first three specs of the first five spec groups.
VTX3D HD 5750 1GB GDDR5. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Active