location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Mijn Interactieve Video Telescoop

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mijn Interactieve Video Telescoop
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-614523
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417766145239
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17936
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 12:33:51
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Mijn Interactieve Video Telescoop:
This short summary of the VTech Mijn Interactieve Video Telescoop data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Mijn Interactieve Video Telescoop, 7 yr(s), Sounding, Speaking function, AA, Plastic, Multicolour

Long summary description VTech Mijn Interactieve Video Telescoop:
This is an auto-generated long summary of VTech Mijn Interactieve Video Telescoop based on the first three specs of the first five spec groups.

VTech Mijn Interactieve Video Telescoop. Recommended age (min): 7 yr(s), Recommended age (max): 99 yr(s), Sounding, Speaking function. Battery type: AA. Material: Plastic, Product colour: Multicolour

Features
Product colour *
Multicolour
Material *
Plastic
Suggested gender *
Boy/Girl
Recommended age (min) *
7 yr(s)
Recommended age (max)
99 yr(s)
Sounding
Yes
Speaking function
Yes
Languages support
Dutch
Assembly required
Yes
Country of origin
China
(cdm) Game language
Dutch
Certification
CE
Power
Battery type
AA
Rechargeable
No
Number of batteries supported
4
Weight & dimensions
Width
572 mm
Depth
654 mm
Height
924 mm
Weight & dimensions
Weight
1.7 kg
Packaging data
Package width
500 mm
Package depth
133 mm
Package height
279 mm
Package weight
2.2 kg
Package volume
18.55 cm³
Package type
Try me box
Quantity per pack
2 pc(s)
Packaging content
Batteries included
Yes
Logistics data
Pallet type
800 x 1200 mm
Master (outer) case width
523 mm
Master (outer) case length
291 mm
Master (outer) case height
306 mm
Master (outer) case GTIN (EAN/UPC)
23417766145233
Master (outer) case gross weight
5.14 g
Master (outer) case volume
46.57 cm³
Harmonized System (HS) code
9503008700
Brand Image Product code Product Stock Price from
VTech Mijn Interactieve Video Microscoop VTech Mijn Interactieve Video Microscoop
(show image)
80-616123 Mijn Interactieve Video Microscoop
VTech Mijn Interactieve Video Globe VTech Mijn Interactieve Video Globe
(show image)
80-605423 Mijn Interactieve Video Globe
Country Distributor
Belgium 1 distributor(s)