location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech StoriKid Pocket Children's portable speaker

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StoriKid Pocket
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-613762
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417766137623
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73442
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2022 12:25:00
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech StoriKid Pocket Children's portable speaker:
This short summary of the VTech StoriKid Pocket Children's portable speaker data-sheet is auto-generated and uses the product title and the first six key specs.

VTech StoriKid Pocket, Children's portable speaker, 3 yr(s), Dutch, 243.3 g, Grey

Long summary description VTech StoriKid Pocket Children's portable speaker:
This is an auto-generated long summary of VTech StoriKid Pocket Children's portable speaker based on the first three specs of the first five spec groups.

VTech StoriKid Pocket. Product type: Children's portable speaker. Recommended age (min): 3 yr(s), Languages support: Dutch. Weight: 243.3 g. Product colour: Grey

Design
Product type *
Children's portable speaker
Product colour *
Grey
Material
Synthetic
Preassembled
Yes
Certification
CE
Features
Suggested gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Recommended age (max)
8 yr(s)
Languages support
Dutch
Interleaved Two of Five (ITF-14)
63417766137625
Country of origin
China
Intrastat code
950300499
Learning & training skills
Learning & training skills
Language skills training, Music learning
Audio
Sounding
Yes
Speaking function
Yes
Power
Power source type *
Battery
Batteries required
Yes
Number of batteries supported
3
Battery type
AA
Rechargeable
No
Weight & dimensions
Width
130 mm
Depth
92 mm
Height
85 mm
Weight
243.3 g
Packaging data
Package width
175 mm
Package depth
105 mm
Package height
241 mm
Package weight
390 g
Quantity per pack
6 pc(s)
Packaging content
Batteries included
Yes
Logistics data
Pallet type
800 x 1200 mm
Products per pallet
216 pc(s)
Layers per pallet
4 pc(s)
Master (outer) cases per pallet
36 pc(s)
Master (outer) cases per pallet layer
9 pc(s)
Harmonized System (HS) code
9503004990
Package volume
4428.38 cm³
Master (outer) case width
375 mm
Master (outer) case length
342 mm
Master (outer) case height
268 mm
Master (outer) case gross weight
2.78 kg
Master (outer) case net weight
1.38 kg
Master (outer) case volume
34371 cm³
Products per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
63417766137625
Supplier features
Assembly required
No