VTech logo

VTech Baby Pluchen Lichtjestrommel

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65486
Info modified on:
05 Nov 2024, 21:54:35
Short summary description VTech Baby Pluchen Lichtjestrommel:

VTech Baby Pluchen Lichtjestrommel, 0.5 yr(s), Sounding, Speaking function, Batteries required, AA, Synthetic, Plush

Long summary description VTech Baby Pluchen Lichtjestrommel:

VTech Baby Pluchen Lichtjestrommel. Recommended age (min): 0.5 yr(s), Recommended age (max): 3 yr(s), Sounding, Speaking function. Batteries required, Battery type: AA. Material: Synthetic, Plush, Product colour: Multicolour

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.