location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Baby Stapel & Plons Pinguïns Multicolour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Baby
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stapel & Plons Pinguïns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-572123
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765721236
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1666
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 10:20:58
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Baby Stapel & Plons Pinguïns Multicolour:
This short summary of the VTech Baby Stapel & Plons Pinguïns Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Baby Stapel & Plons Pinguïns, 1 yr(s), Sounding, AAA, Plastic, Multicolour

Long summary description VTech Baby Stapel & Plons Pinguïns Multicolour:
This is an auto-generated long summary of VTech Baby Stapel & Plons Pinguïns Multicolour based on the first three specs of the first five spec groups.

VTech Baby Stapel & Plons Pinguïns. Recommended age (min): 1 yr(s), Recommended age (max): 5 yr(s), Sounding. Batteries required, Battery type: AAA. Batteries included. Material: Plastic, Product colour: Multicolour

Features
Suggested gender
Boy/Girl
Recommended age (min) *
1 yr(s)
Recommended age (max)
5 yr(s)
Sounding
Yes
Product colour
Multicolour
Material
Plastic
Country of origin
China
Certification
CE
Safety warning
Assembly required
No
Battery
Batteries required
Yes
Number of batteries supported
1
Battery type
AAA
Weight & dimensions
Width
256 mm
Depth
108 mm
Height
235 mm
Weight
500 g
Packaging data
Package width
275 mm
Package depth
116 mm
Package height
279 mm
Packaging data
Package weight
710 g
Package volume
0.89 cm³
Packaging content
Package type
Try me box
Batteries included
Yes
Quantity per pack
4 pc(s)
Logistics data
Master (outer) cases per pallet
30 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Layers per pallet
5 pc(s)
Products per pallet
120 pc(s)
Master (outer) case width
493 mm
Master (outer) case length
298 mm
Master (outer) case height
306 mm
Master (outer) case gross weight
3.31 kg
Master (outer) case GTIN (EAN/UPC)
43417765721234
Master (outer) case volume
4.496 cm³
Harmonized System (HS) code
9503004990
Other features
(cdm) Game language
DUTCH