location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech PAW Patrol - SmartPup Skye

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PAW Patrol - SmartPup Skye
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-563223
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765632235
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3101
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 17:01:26
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech PAW Patrol - SmartPup Skye:
This short summary of the VTech PAW Patrol - SmartPup Skye data-sheet is auto-generated and uses the product title and the first six key specs.

VTech PAW Patrol - SmartPup Skye, 3 yr(s), Sounding, Speaking function, AAA, Plastic, Blue

Long summary description VTech PAW Patrol - SmartPup Skye:
This is an auto-generated long summary of VTech PAW Patrol - SmartPup Skye based on the first three specs of the first five spec groups.

VTech PAW Patrol - SmartPup Skye. Recommended age (min): 3 yr(s), Recommended age (max): 7 yr(s), Sounding, Speaking function. Battery type: AAA. Material: Plastic, Product colour: Blue

Features
Product colour *
Blue
Material *
Plastic
Suggested gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Recommended age (max)
7 yr(s)
Animal type(s)
Dog
Sounding
Yes
Speaking function
Yes
Languages support
Dutch
Assembly required
No
Country of origin
China
(cdm) Game language
Dutch
Certification
CE
Learning & training skills
Role playing
Yes
Power
Battery type
AAA
Rechargeable
No
Number of batteries supported
2
Weight & dimensions
Width
127 mm
Depth
78 mm
Weight & dimensions
Height
165 mm
Weight
350 g
Packaging data
Package width
216 mm
Package depth
108 mm
Package height
190 mm
Package weight
500 g
Package volume
4.43 cm³
Package type
Try me box
Quantity per pack
4 pc(s)
Packaging content
Batteries included
Yes
Logistics data
Pallet type
800 x 1200 mm
Master (outer) case width
405 mm
Master (outer) case length
241 mm
Master (outer) case height
243 mm
Master (outer) case GTIN (EAN/UPC)
43417765632233
Master (outer) case gross weight
2.36 g
Master (outer) case volume
23.72 cm³
Harmonized System (HS) code
9503004990