location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Styla, Mijn Glamour Unicorn

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Styla, Mijn Glamour Unicorn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-547123
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765471230
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35109
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jun 2023 16:30:26
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Styla, Mijn Glamour Unicorn:
This short summary of the VTech Styla, Mijn Glamour Unicorn data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Styla, Mijn Glamour Unicorn, 4 yr(s), Speaking function, Batteries required, AA, Synthetic, Plush, Multicolour

Long summary description VTech Styla, Mijn Glamour Unicorn:
This is an auto-generated long summary of VTech Styla, Mijn Glamour Unicorn based on the first three specs of the first five spec groups.

VTech Styla, Mijn Glamour Unicorn. Recommended age (min): 4 yr(s), Speaking function. Batteries required, Battery type: AA. Material: Synthetic, Plush, Product colour: Multicolour

Features
Product colour *
Multicolour
Material *
Synthetic, Plush
Suggested gender *
Boy/Girl
Recommended age (min) *
4 yr(s)
Sounding
No
Speaking function
Yes
Languages support
Dutch
Assembly required
No
Country of origin
China
Preassembled
Yes
Interleaved Two of Five (ITF-14)
33417765471231
Certification
CE
Intrastat code
950300219
Power
Power source type
Battery
Batteries required
Yes
Battery type
AA
Rechargeable
No
Number of batteries supported
4
Weight & dimensions
Width
240 mm
Depth
140 mm
Height
360 mm
Weight
1.11 kg
Packaging data
Package width
450 mm
Package depth
163 mm
Packaging data
Package height
406 mm
Package weight
1.7 kg
Package volume
29780.1 cm³
Packaging content
Batteries included
Yes
Other features
Country of importation (ISO 3166-1)
Netherlands
Logistics data
Pallet type
800 x 1200 mm
Layers per pallet
3 pc(s)
Products per pallet
18 pc(s)
Master (outer) case width
516 mm
Master (outer) case length
473 mm
Master (outer) case height
433 mm
Products per master (outer) case
3 pc(s)
Master (outer) case net weight
3.32 kg
Master (outer) case GTIN (EAN/UPC)
33417765471231
Master (outer) case gross weight
6.48 kg
Master (outer) case volume
105681.44 cm³
Harmonized System (HS) code
9503004990
Master (outer) cases per pallet
6 pc(s)
Master (outer) cases per pallet layer
2 pc(s)
Country Distributor
Belgium 1 distributor(s)