location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Kidisecrets Magic Glow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kidisecrets Magic Glow
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-532423
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765324239
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12495
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 12:26:21
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Kidisecrets Magic Glow:
This short summary of the VTech Kidisecrets Magic Glow data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Kidisecrets Magic Glow, 6 yr(s), Sounding, Speaking function, AA, Plastic, Rose

Long summary description VTech Kidisecrets Magic Glow:
This is an auto-generated long summary of VTech Kidisecrets Magic Glow based on the first three specs of the first five spec groups.

VTech Kidisecrets Magic Glow. Recommended age (min): 6 yr(s), Recommended age (max): 12 yr(s), Sounding, Speaking function. Battery type: AA. Material: Plastic, Product colour: Rose

Features
Product colour *
Rose
Material *
Plastic
Suggested gender *
Boy/Girl
Recommended age (min) *
6 yr(s)
Recommended age (max)
12 yr(s)
Sounding
Yes
Speaking function
Yes
Languages support
Dutch
Assembly required
No
Washable
No
Country of origin
China
Music playback
Yes
Interleaved Two of Five (ITF-14)
63417765324231
Certification
CE
Power
Power source type
Battery
Battery type
AA
Rechargeable
No
Number of batteries supported
3
Weight & dimensions
Width
176 mm
Depth
36 mm
Height
208 mm
Weight
501.66667 g
Packaging data
Package width
250 mm
Package depth
65 mm
Package height
241 mm
Package weight
670 g
Package volume
3.92 cm³
Packaging content
Assortment of products
No
Batteries included
Yes
Number of batteries included
3 pc(s)
Logistics data
Pallet type
800 x 1200 mm
Layers per pallet
6 pc(s)
Products per pallet
216 pc(s)
Master (outer) case width
423 mm
Master (outer) case length
273 mm
Master (outer) case height
268 mm
Master (outer) case net weight
4.53 kg
Master (outer) case volume
30.95 cm³
Master (outer) cases per pallet
36 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Supplier features
Number of packages
6
Country Distributor
Belgium 1 distributor(s)