VTech logo

VTech 80-502905 learning toy

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30943
Info modified on:
19 Jan 2024, 14:24:27
Short summary description VTech 80-502905 learning toy:

VTech 80-502905, 0.25 yr(s), Batteries required, AAA, Plastic, Multicolour

Long summary description VTech 80-502905 learning toy:

VTech 80-502905. Recommended age (min): 0.25 yr(s), Recommended age (max): 2 yr(s). Batteries required, Battery type: AAA. Material: Plastic, Product colour: Multicolour

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.