location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech KidiZoom Draagtas roze

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
KidiZoom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Draagtas roze
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-417369
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417764173692
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51384
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2022 12:25:17
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech KidiZoom Draagtas roze:
This short summary of the VTech KidiZoom Draagtas roze data-sheet is auto-generated and uses the product title and the first six key specs.

VTech KidiZoom Draagtas roze, Polyester, Pink

Long summary description VTech KidiZoom Draagtas roze:
This is an auto-generated long summary of VTech KidiZoom Draagtas roze based on the first three specs of the first five spec groups.

VTech KidiZoom Draagtas roze. Material: Polyester, Product colour: Pink

Features
Product colour *
Pink
Material
Polyester
Recommended age (min) *
5 yr(s)
Recommended age (max)
12 yr(s)
Suggested gender *
Girl
Sounding
No
Languages support
Spanish, French, German, Dutch
Speaking function
No
Batteries required
No
Preassembled
Yes
Certification
CE
Weight & dimensions
Width
165 mm
Depth
90 mm
Height
200 mm
Weight
210 g
Package volume
3780 cm³
Package width
175 mm
Package depth
100 mm
Package height
216 mm
Package weight
310 g
Battery
Rechargeable
No
Logistics data
Country of origin
China
Country of importation (ISO 3166-1)
Netherlands
Products per pallet
308 pc(s)
Master (outer) case width
423 mm
Master (outer) case length
192 mm
Master (outer) case height
236 mm
Master (outer) case gross weight
1.52 kg
Master (outer) case net weight
856 g
Master (outer) case volume
19166.98 cm³
Master (outer) cases per pallet
77 pc(s)
Master (outer) cases per pallet layer
11 pc(s)
Layers per pallet
7 pc(s)
Products per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
43417764173690
Packaging content
Batteries included
No
Other features
Assembly required
No
Country Distributor
Lithuania 1 distributor(s)