location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Zoef Zoef Dieren Pluche Koko Konijn

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Zoef Zoef Dieren
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pluche Koko Konijn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-189023 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761890233
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39030
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:12:19
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Zoef Zoef Dieren Pluche Koko Konijn:
This short summary of the VTech Zoef Zoef Dieren Pluche Koko Konijn data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Zoef Zoef Dieren Pluche Koko Konijn, 1 yr(s), AAA, Synthetic, Plush, Multicolour

Long summary description VTech Zoef Zoef Dieren Pluche Koko Konijn:
This is an auto-generated long summary of VTech Zoef Zoef Dieren Pluche Koko Konijn based on the first three specs of the first five spec groups.

VTech Zoef Zoef Dieren Pluche Koko Konijn. Recommended age (min): 1 yr(s), Recommended age (max): 5 yr(s). Battery type: AAA. Material: Synthetic, Plush, Product colour: Multicolour

Features
Product colour *
Multicolour
Material *
Synthetic, Plush
Suggested gender *
Boy/Girl
Recommended age (min) *
1 yr(s)
Recommended age (max)
5 yr(s)
Animal type(s)
Rabbit
Sounding
No
Languages support
Dutch
Assembly required
No
Country of origin
China
Preassembled
Yes
Certification
CE
Learning & training skills
Learning & training skills
Sounds learning, Music learning
Role playing
Yes
Power
Batteries required
No
Battery type
AAA
Rechargeable
No
Number of batteries supported
2
Weight & dimensions
Width
90 mm
Depth
88 mm
Height
53 mm
Weight
126.7 g
Packaging data
Package width
150 mm
Package depth
89 mm
Package height
140 mm
Package weight
195 g
Package volume
1869 cm³
Packaging content
Batteries included
Yes
Logistics data
Layers per pallet
10 pc(s)
Products per pallet
480 pc(s)
Master (outer) case width
325 mm
Master (outer) case length
294 mm
Master (outer) case height
167 mm
Products per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
63417761890235
Master (outer) case gross weight
1.51 kg
Master (outer) case volume
15956.85 cm³
Harmonized System (HS) code
950300499
Master (outer) cases per pallet
80 pc(s)
Master (outer) cases per pallet layer
8 pc(s)
Brand Image Product code Product Stock Price from
VTech Zoef Zoef Dieren Speeltuin VTech Zoef Zoef Dieren Speeltuin
(show image)
80-500723 Speeltuin
VTech Zoef Zoef Dieren Pluche Simone Schaap VTech Zoef Zoef Dieren Pluche Simone Schaap
(show image)
80-501023 Pluche Simone Schaap
VTech Zoef Zoef Dieren Pluche Daan Dalmatiër VTech Zoef Zoef Dieren Pluche Daan Dalmatiër
(show image)
80-188923 Pluche Daan Dalmatiër
VTech Zoef Zoef Dieren Karin Koe & Kalfje VTech Zoef Zoef Dieren Karin Koe & Kalfje
(show image)
80-165223 Karin Koe & Kalfje