location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Spetter & Speel Dolfijn Multicolour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Spetter & Speel Dolfijn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-186923
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761869239
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36135
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2022 10:06:49
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Spetter & Speel Dolfijn Multicolour:
This short summary of the VTech Spetter & Speel Dolfijn Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Spetter & Speel Dolfijn, Boy/Girl, 1 yr(s), AA, Synthetic, Multicolour

Long summary description VTech Spetter & Speel Dolfijn Multicolour:
This is an auto-generated long summary of VTech Spetter & Speel Dolfijn Multicolour based on the first three specs of the first five spec groups.

VTech Spetter & Speel Dolfijn. Recommended gender: Boy/Girl, Recommended age (min): 1 yr(s), Recommended age (max): 5 yr(s). Battery type: AA. Batteries included. Material: Synthetic, Product colour: Multicolour

Features
Animal type(s)
Dolphin
Recommended age (min) *
1 yr(s)
Recommended age (max)
5 yr(s)
Recommended gender *
Boy/Girl
Sounding
No
Product colour
Multicolour
Material
Synthetic
Preassembled
Yes
Country of origin
China
Languages
Dutch
Certification
CE
Safety warning
Assembly required
No
Battery
Batteries required
No
Number of batteries supported
3
Battery type
AA
Rechargeable battery
No
Weight & dimensions
Width
212 mm
Depth
146 mm
Height
119 mm
Weight
515 g
Packaging data
Package width
250 mm
Package depth
133 mm
Package height
241 mm
Package weight
742 g
Package volume
8013.25 cm³
Packaging content
Batteries included
Yes
Logistics data
Master (outer) cases per pallet
36 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Layers per pallet
6 pc(s)
Products per pallet
144 pc(s)
Master (outer) case width
555 mm
Master (outer) case length
267 mm
Master (outer) case height
261 mm
Master (outer) case gross weight
3.32 kg
Products per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
43417761869237
Master (outer) case volume
38676.29 cm³
Harmonized System (HS) code
950300499