location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech 80-186305 learning toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80-186305
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-186305 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761863053
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37353
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 14:23:24
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech 80-186305 learning toy:
This short summary of the VTech 80-186305 learning toy data-sheet is auto-generated and uses the product title and the first six key specs.

VTech 80-186305, 0.75 yr(s), Batteries required, AA, Plastic, Multicolour

Long summary description VTech 80-186305 learning toy:
This is an auto-generated long summary of VTech 80-186305 learning toy based on the first three specs of the first five spec groups.

VTech 80-186305. Recommended age (min): 0.75 yr(s), Recommended age (max): 3 yr(s). Batteries required, Battery type: AA. Material: Plastic, Product colour: Multicolour

Features
Product colour *
Multicolour
Material *
Plastic
Suggested gender *
Boy/Girl
Recommended age (min) *
0.75 yr(s)
Recommended age (max)
3 yr(s)
Number of pieces
1 pc(s)
Assembly required
No
Country of origin
China
Year
2019
(cdm) Seasonalities
Permanent, Year End
Power
Batteries required
Yes
Battery type
AA
Number of batteries supported
2
Safety warning
Suitable only for adults
No
Weight & dimensions
Width
200 mm
Depth
200 mm
Height
198 mm
Weight
640 g
Packaging data
Package width
250 mm
Package depth
205 mm
Package height
216 mm
Package weight
920 g
Package type
Open box
Invoice unit
No
Orderable unit
No
Dispatch unit
No
Minimum order quantity
4 pc(s)
Packaging content
Batteries included
Yes
Commercial unit type
Consumer unit single
Package material
Carton
Other features
Country of importation (ISO 3166-1)
Netherlands
(cdm) Parental presence
Recommended
Minimum age
9 month(s)
(cdm) Developped capacities
Curiosity, Imagination, Sharing
Logistics data
Customs product code (TARIC)
950300959
Pallet type
800 x 1200 mm
Layers per pallet
3 pc(s)
Pallet net weight
17.7 kg
Logistics data
Master (outer) case width
525 mm
Master (outer) case length
435 mm
Master (outer) case height
243 mm
Products per master (outer) case
4 pc(s)
Master (outer) case packaging type
Box
Master (outer) case GTIN (EAN/UPC)
43417761863051
Master (outer) case gross weight
4.42 kg
Pallet dispatch unit
Yes
Pallet orderable unit
Yes
Pallet invoice unit
Yes
Master (outer) case dispatch unit
Yes
Master (outer) case orderable unit
Yes
Master (outer) case invoice unit
Yes
Master (outer) case minimum order quantity
1 pc(s)
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
160.2 cm
Pallet gross weight
107.8 kg
Master (outer) cases per pallet
21 pc(s)
Master (outer) cases per pallet layer
7 pc(s)
Pallet minimum order quantity
1 pc(s)
Supplier features
Number of packages
1
(cdm) Order quantity multiple
4
(cdm) Reconducted new drop
Reconducted
Packaging languages (ISO 639 format)
French
Manual languages (ISO 639 format)
French
(cdm) Audiences
Child
Contains food or beverage
No
Start availability
01-01-2019
(cdm) Safety directive language (2009/48/CE)
French
(cdm) Is accessory
Toy
Brand Image Product code Product Stock Price from
VTech Elephanteau dodo bleu VTech Elephanteau dodo bleu
(show image)
80-508605 Elephanteau dodo bleu
VTech 80-185905 learning toy VTech 80-185905 learning toy
(show image)
80-185905 80-185905
VTech Baby Cube d'éveil VTech Baby Cube d'éveil
(show image)
80-150505 Baby Cube d'éveil