location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech 4 in 1 Babystoel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 in 1 Babystoel
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-179423
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761794234
Category: Dolls Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44930
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2022 10:06:45
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech 4 in 1 Babystoel:
This short summary of the VTech 4 in 1 Babystoel data-sheet is auto-generated and uses the product title and the first six key specs.

VTech 4 in 1 Babystoel, 1.5 yr(s), Girl, 340 mm, 1.33 kg, Multicolour

Long summary description VTech 4 in 1 Babystoel:
This is an auto-generated long summary of VTech 4 in 1 Babystoel based on the first three specs of the first five spec groups.

VTech 4 in 1 Babystoel. Recommended age (min): 1.5 yr(s), Suggested gender: Girl. Battery type: AA. Height: 340 mm, Weight: 1.33 kg. Material: Synthetic, Product colour: Multicolour

Features
Product colour *
Multicolour
Suggested gender
Girl
Recommended age (min) *
1.5 yr(s)
Recommended age (max)
6 yr(s)
Material
Synthetic
Sounding
No
Preassembled
No
Country of origin
China
Languages
Dutch
Certification
CE
Learning & training skills
Role playing
Yes
Learning & training skills
Everyday life skills training
Battery
Batteries required
Yes
Battery type
AA
Number of batteries supported
2
Rechargeable
No
Weight & dimensions
Width
440 mm
Depth
120 mm
Height *
340 mm
Weight
1.33 kg
Packaging data
Package width
450 mm
Packaging data
Package depth
133 mm
Package height
355 mm
Package weight
1.71 kg
Package volume
21246.75 cm³
Packaging content
Batteries included
Yes
Logistics data
Master (outer) case width
561 mm
Master (outer) case length
473 mm
Master (outer) case height
382 mm
Master (outer) case volume
101364.85 cm³
Master (outer) case gross weight
7.96 kg
Master (outer) cases per pallet
12 pc(s)
Master (outer) cases per pallet layer
4 pc(s)
Products per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
43417761794232
Layers per pallet
3 pc(s)
Products per pallet
48 pc(s)
Harmonized System (HS) code
950300290
Supplier features
Assembly required
No