location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Jungle Rock Ma Guitare

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Jungle Rock
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ma Guitare
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-179005 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761790052
Category:
Toys that produce music either by being played like an instrument by the child, or produce electronic sounds when a button on the toy is pressed etc.
Musical Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 14:23:05
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Jungle Rock Ma Guitare:
This short summary of the VTech Jungle Rock Ma Guitare data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Jungle Rock Ma Guitare, Toy musical instrument, Guitar, 1.5 yr(s), AA

Long summary description VTech Jungle Rock Ma Guitare:
This is an auto-generated long summary of VTech Jungle Rock Ma Guitare based on the first three specs of the first five spec groups.

VTech Jungle Rock Ma Guitare. Product type: Toy musical instrument, Musical instrument type: Guitar, Recommended age (min): 1.5 yr(s), Recommended age (max): 5 yr(s). Battery type: AA

Features
Product type *
Toy musical instrument
Musical instrument type
Guitar
Recommended age (min) *
1.5 yr(s)
Recommended age (max)
5 yr(s)
Power
Battery type
AA
Number of batteries supported
2
Power
Batteries required
Yes
Packaging data
Package width
89 mm
Package depth
500 mm
Package height
305 mm
Package weight
1.07 kg
Packaging content
Batteries included
Yes
Brand Image Product code Product Stock Price from
VTech Jungle Rock Mon Micro VTech Jungle Rock Mon Micro
(show image)
80-184005 Mon Micro
VTech Jungle Rock Mon Piano VTech Jungle Rock Mon Piano
(show image)
80-179105 Mon Piano