location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Tchou Tchou Bolides 80-152105 scale model

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tchou Tchou Bolides
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80-152105
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-152105 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761521052
Category: Scale Models Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74276
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 14:22:31
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Tchou Tchou Bolides 80-152105 scale model:
This short summary of the VTech Tchou Tchou Bolides 80-152105 scale model data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Tchou Tchou Bolides 80-152105, Plastic, 24 pc(s), 1 yr(s), 5 yr(s), Multicolour, Model railway/train

Long summary description VTech Tchou Tchou Bolides 80-152105 scale model:
This is an auto-generated long summary of VTech Tchou Tchou Bolides 80-152105 scale model based on the first three specs of the first five spec groups.

VTech Tchou Tchou Bolides 80-152105. Material: Plastic, Number of pieces: 24 pc(s), Recommended age (min): 1 yr(s). Battery type: AAA. Width: 113 mm, Depth: 54.8 mm, Height: 82 mm. Package width: 350 mm, Package depth: 116 mm, Package height: 279 mm. Country of origin: China, Minimum order quantity: 4 pc(s), Pallet gross weight: 132.8 kg

Features
Year
2019
Number of pieces
24 pc(s)
Recommended age (min)
1 yr(s)
Recommended age (max)
5 yr(s)
Material *
Plastic
Product colour
Multicolour
Assembly required
No
Type
Model railway/train
Power
Number of batteries supported
3
Battery type
AAA
Batteries required
Yes
Weight & dimensions
Width
113 mm
Depth
54.8 mm
Height
82 mm
Weight
930 g
Packaging data
Batteries included
Yes
Package width
350 mm
Package depth
116 mm
Package height
279 mm
Package weight
1.32 kg
Package type
Open box
Logistics data
Country of origin
China
Minimum order quantity
4 pc(s)
Pallet gross weight
132.8 kg
Pallet net weight
23.6 kg
Pallet type
800 x 1200 mm
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
167.4 cm
Layers per pallet
5 pc(s)
Master (outer) cases per pallet layer
4 pc(s)
Master (outer) cases per pallet
20 pc(s)
Master (outer) case width
493 mm
Master (outer) case length
373 mm
Logistics data
Master (outer) case height
306 mm
Master (outer) case gross weight
5.89 kg
Products per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
43417761521050
Master (outer) case packaging type
Box
Customs product code (TARIC)
950300300
Supplier features
Number of packages
1
(cdm) Safety directive language (2009/48/CE)
French
Start availability
01-01-2019
Commercial unit type
Consumer unit single
Packaging languages (ISO 639 format)
French
Manual languages (ISO 639 format)
French
Invoice unit
No
Orderable unit
No
Country of importation (ISO 3166-1)
Netherlands
(cdm) Reconducted new drop
Drop
(cdm) Seasonalities
Permanent, Year End
(cdm) Audiences
Child
(cdm) Is accessory
Toy
Other features
(cdm) Parental presence
Recommended
Contains food or beverage
No
Package material
Carton
Dispatch unit
No
Master (outer) case invoice unit
No
Master (outer) case orderable unit
No
Master (outer) case dispatch unit
No
Pallet invoice unit
No
Pallet orderable unit
No
Pallet dispatch unit
No
Brand Image Product code Product Stock Price from
VTech Tchou Tchou Bolides Mon circuit train interactif VTech Tchou Tchou Bolides Mon circuit train interactif
(show image)
80-146705 Mon circuit train interactif