location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech 80-151604 bath game/toy/sticker Bath toy Orange, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80-151604
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-151604
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38915
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Feb 2022 18:06:00
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech 80-151604 bath game/toy/sticker Bath toy Orange, Yellow:
This short summary of the VTech 80-151604 bath game/toy/sticker Bath toy Orange, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

VTech 80-151604, Bath toy, 0.75 yr(s), Sounding, AAA, Orange, Yellow

Long summary description VTech 80-151604 bath game/toy/sticker Bath toy Orange, Yellow:
This is an auto-generated long summary of VTech 80-151604 bath game/toy/sticker Bath toy Orange, Yellow based on the first three specs of the first five spec groups.

VTech 80-151604. Product type: Bath toy, Recommended age (min): 0.75 yr(s), Recommended age (max): 3 yr(s), Sounding. Battery type: AAA. Batteries included. Product colour: Orange, Yellow

Features
Product type *
Bath toy
Recommended age (min) *
0.75 yr(s)
Recommended age (max)
3 yr(s)
Sounding
Yes
Product colour
Orange, Yellow
Learning & training skills
Learning & training skills
Motor skills training
Battery
Battery type
AAA
Weight & dimensions
Width
120 mm
Depth
200 mm
Height
130 mm
Weight
450 g
Packaging content
Batteries included
Yes