location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Kidi KidiSecrets Foto AZERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Kidi
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KidiSecrets Foto AZERTY
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-140224
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761402245
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Kidi KidiSecrets Foto AZERTY:
This short summary of the VTech Kidi KidiSecrets Foto AZERTY data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Kidi KidiSecrets Foto AZERTY, 6 yr(s), Dutch, 497.5 g, Pink

Long summary description VTech Kidi KidiSecrets Foto AZERTY:
This is an auto-generated long summary of VTech Kidi KidiSecrets Foto AZERTY based on the first three specs of the first five spec groups.

VTech Kidi KidiSecrets Foto AZERTY. Recommended age (min): 6 yr(s), Languages support: Dutch. Weight: 497.5 g. Product colour: Pink

Design
Product colour *
Pink
Material
Synthetic
Preassembled
Yes
Certification
CE
Features
Suggested gender *
Girl
Recommended age (min) *
6 yr(s)
Recommended age (max)
11 yr(s)
Languages support
Dutch
Country of origin
China
Learning & training skills
Learning & training skills
Language skills training, Critical thinking training, Logical thinking training, Problem solving skills training, Fine motor skills training, Creative thinking skills training, Math & counting learning
Audio
Sounding
No
Power
Batteries required
No
Number of batteries supported
4
Battery type
AA
Rechargeable
No
Weight & dimensions
Width
161.5 mm
Depth
36.2 mm
Weight & dimensions
Height
195 mm
Weight
497.5 g
Packaging data
Package width
279 mm
Package depth
65 mm
Package height
305 mm
Package weight
720 g
Packaging content
Batteries included
Yes
Logistics data
Package volume
5531.18 cm³
Master (outer) case width
302 mm
Master (outer) case length
289 mm
Master (outer) case height
332 mm
Master (outer) case gross weight
3.34 kg
Master (outer) case volume
28976.3 cm³
Products per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
43417761402243
Supplier features
Assembly required
No
Brand Image Product code Product Stock Price from
VTech Kidi KidiSecrets Pocket QWERTY VTech Kidi KidiSecrets Pocket QWERTY
(show image)
80-149723 KidiSecrets Pocket QWERTY
VTech Kidi KidiPet Watch Kat Children's smartwatch VTech Kidi KidiPet Watch Kat Children's smartwatch
(show image)
80-170623 KidiPet Watch Kat
VTech Kidi KidiPet Watch Hond Children's smartwatch VTech Kidi KidiPet Watch Hond Children's smartwatch
(show image)
80-170523 KidiPet Watch Hond