location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech K3 Bel & Leer Smartphone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K3 Bel & Leer Smartphone
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-139382 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761393826
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44508
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:54:09
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech K3 Bel & Leer Smartphone:
This short summary of the VTech K3 Bel & Leer Smartphone data-sheet is auto-generated and uses the product title and the first six key specs.

VTech K3 Bel & Leer Smartphone, 3 yr(s), Sounding, Batteries required, AAA, Synthetic, Multicolour

Long summary description VTech K3 Bel & Leer Smartphone:
This is an auto-generated long summary of VTech K3 Bel & Leer Smartphone based on the first three specs of the first five spec groups.

VTech K3 Bel & Leer Smartphone. Recommended age (min): 3 yr(s), Recommended age (max): 3 yr(s), Sounding. Batteries required, Battery type: AAA. Material: Synthetic, Product colour: Multicolour

Features
Product colour *
Multicolour
Material *
Synthetic
Suggested gender *
Girl
Recommended age (min) *
3 yr(s)
Recommended age (max)
3 yr(s)
Sounding
Yes
Languages support
Dutch
Assembly required
No
Country of origin
China
Preassembled
Yes
Certification
CE
Learning & training skills
Learning & training skills
Letters learning, Sounds learning, Math & counting learning
Role playing
Yes
Power
Power source type
Battery
Batteries required
Yes
Battery type
AAA
Rechargeable
No
Number of batteries supported
2
Weight & dimensions
Width
83 mm
Depth
23 mm
Height
150 mm
Weight
138.3 g
Packaging data
Package width
150 mm
Package depth
45 mm
Package height
216 mm
Package weight
240 g
Package volume
1458 cm³
Packaging content
Batteries included
Yes
Logistics data
Layers per pallet
7 pc(s)
Products per pallet
840 pc(s)
Master (outer) case width
297 mm
Master (outer) case length
169 mm
Master (outer) case height
236 mm
Products per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
63417761393828
Master (outer) case gross weight
1.52 kg
Master (outer) case volume
11845.55 cm³
Harmonized System (HS) code
9503009590
Master (outer) cases per pallet
140 pc(s)
Master (outer) cases per pallet layer
20 pc(s)
Brand Image Product code Product Stock Price from
VTech K3 Muziekspeler VTech K3 Muziekspeler
(show image)
80-196282 K3 Muziekspeler
VTech Bel & Leer Smartphone VTech Bel & Leer Smartphone
(show image)
80-139323 Bel & Leer Smartphone