Voxicon DM-EX1-B mouse Office Right-hand RF Wireless + Bluetooth + USB Type-A Optical 4000 DPI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2118
Info modified on:
01 Nov 2024, 16:24:14
Bullet Points Voxicon DM-EX1-B mouse Office Right-hand RF Wireless + Bluetooth + USB Type-A Optical 4000 DPI:
  • - Long battery life
  • - 6 Buttons
  • - Fixed switch
  • - Comfortable and ergonomic design
  • - DPI 800/1200/1600/2400/4000
  • - Oled screen
Warranty:
2 year(s)
Long product name Voxicon DM-EX1-B mouse Office Right-hand RF Wireless + Bluetooth + USB Type-A Optical 4000 DPI:

Prime EX1 RF Wireless + Bluetooth 4000dpi

Short summary description Voxicon DM-EX1-B mouse Office Right-hand RF Wireless + Bluetooth + USB Type-A Optical 4000 DPI:

Voxicon DM-EX1-B, Right-hand, Optical, RF Wireless + Bluetooth + USB Type-A, 4000 DPI, Black

Long summary description Voxicon DM-EX1-B mouse Office Right-hand RF Wireless + Bluetooth + USB Type-A Optical 4000 DPI:

Voxicon DM-EX1-B. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless + Bluetooth + USB Type-A, Movement resolution: 4000 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel, Acceleration (max): 10 G. Laser colour: Red. Power source: Batteries/Cable. Product colour: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.