Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vortex Optics Razor HD 12x50 binocular Roof Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vortex Optics
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Razor HD 12x50
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RZR-5012-HD
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0875874005068
Category
Optical instrument with a lens for each eye, used for viewing distant objects.
Binoculars
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byVortex Optics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2415
This statistic is based on the 93362 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91264 free Open Icecat users.
Info modified on: 16 Sep 2018 21:17:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vortex Optics Razor HD 12x50 binocular Roof Green :
The short editorial description of Vortex Optics Razor HD 12x50 binocular Roof Green

Razor HD 12x50
More>>>
Short summary description Vortex Optics Razor HD 12x50 binocular Roof Green:
This short summary of the Vortex Optics Razor HD 12x50 binocular Roof Green data-sheet is auto-generated and uses the product title and the first six key specs.

Vortex Optics Razor HD 12x50, Roof, 12x, 5 cm, Green, 1.12 kg

Long summary description Vortex Optics Razor HD 12x50 binocular Roof Green:
This is an auto-generated long summary of Vortex Optics Razor HD 12x50 binocular Roof Green based on the first three specs of the first five spec groups.

Vortex Optics Razor HD 12x50. Magnification: 12x, Objective diameter: 5 cm, Prism type: Roof. Width: 142 mm, Height: 188 mm, Weight: 1.12 kg

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.