VOREL 19770 ruler 600 mm Aluminium, Polyvinyl chloride (PVC) 1 pc(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
286
Info modified on:
03 May 2024, 02:58:26
Bullet Points VOREL 19770 ruler 600 mm Aluminium, Polyvinyl chloride (PVC) 1 pc(s):
  • - Aluminum gauge with a length of 600 mm
  • - anodized aluminum
  • - provided with a plastic handle
  • - two vials for determining plumb and level
  • - ./li> featured with millimeter scale on both sides and calo applied in black
  • - .
Long product name VOREL 19770 ruler 600 mm Aluminium, Polyvinyl chloride (PVC) 1 pc(s):

Aluminium Ruler

Short summary description VOREL 19770 ruler 600 mm Aluminium, Polyvinyl chloride (PVC) 1 pc(s):

VOREL 19770, Aluminium, Polyvinyl chloride (PVC), 600 mm, 1 pc(s)

Long summary description VOREL 19770 ruler 600 mm Aluminium, Polyvinyl chloride (PVC) 1 pc(s):

VOREL 19770. Material: Aluminium, Polyvinyl chloride (PVC). Length: 600 mm. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.