location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vorago KB-503 keyboard USB QWERTY Spanish Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vorago Check ‘Vorago’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KB-503
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KB-503
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Vorago’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vorago: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35095
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:49:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Vorago KB-503 keyboard USB QWERTY Spanish Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming
  • - USB
  • - QWERTY Spanish
  • - Full-size (100%) Numeric keypad
  • - Island-style keyboard Windows keys Adjustable keyboard height
  • - Backlight RGB LED
  • - Black
  • - 1 pc(s)
More>>>
Short summary description Vorago KB-503 keyboard USB QWERTY Spanish Black:
This short summary of the Vorago KB-503 keyboard USB QWERTY Spanish Black data-sheet is auto-generated and uses the product title and the first six key specs.

Vorago KB-503, Full-size (100%), USB, QWERTY, RGB LED, Black

Long summary description Vorago KB-503 keyboard USB QWERTY Spanish Black:
This is an auto-generated long summary of Vorago KB-503 keyboard USB QWERTY Spanish Black based on the first three specs of the first five spec groups.

Vorago KB-503. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Device interface: USB, Keyboard layout: QWERTY. Backlight type: RGB LED. Cable length: 1.6 m. USB hub, Recommended usage: Gaming. Product colour: Black

Keyboard
Recommended usage *
Gaming
Device interface *
USB
Keyboard layout *
QWERTY
Keyboard language *
Spanish
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Island-style keyboard
Yes
Windows keys
Yes
Hot keys
Yes
Multimedia keys
Yes
USB hub
Yes
Design
Backlight *
Yes
Backlight type
RGB LED
Adjustable backlight
Yes
Keyboard style
Straight
Ergonomic design
Yes
Wrist rest
No
Design
Adjustable keyboard height
Yes
Product colour *
Black
Surface coloration
Monochromatic
Features
Cable length
1.6 m
Anti-ghosting
Yes
Power
Power source type *
USB
Power consumption
200 mA
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows XP
Weight & dimensions
Keyboard dimensions (WxDxH)
360 x 136 x 39 mm
Keyboard weight
734 g
Packaging data
Number of products included *
1 pc(s)
Package type
Box