Vogel's logo

Vogel's TVS 155 - TV Turntable

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12390
Info modified on:
06 May 2019, 13:48:53
Warranty:
5 year
Long product name Vogel's TVS 155 - TV Turntable:

TVS 155 - TV Turntable

Vogel's TVS 155 - TV Turntable:

Enjoy an optimal viewing position with our TVS swivel base that has extra room for DVD/VCR player.

This universal TV swivel base measures 55 x 40cm, and supports a maximum weight of 60 kg/132 lbs.

Short summary description Vogel's TVS 155 - TV Turntable:

Vogel's TVS 155 - TV Turntable, 7.6 kg, Silver

Long summary description Vogel's TVS 155 - TV Turntable:

Vogel's TVS 155 - TV Turntable. Weight: 7.6 kg. Product colour: Silver

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.