Vogel's logo

Vogel's TVS 034

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17837
Info modified on:
08 Nov 2024, 16:11:41
Long product name Vogel's TVS 034:

TVS 034 - TV Turntable - Silver/Aluminium

Vogel's TVS 034:

Enjoy an optimal viewing position with our TVS swivel base.

This universal TV swivel base has a diameter of 13" (34 cm), and supports a maximum weight of 60 kg/132 lbs. Featuring a smooth design, it is available in silver and anthracite.

Short summary description Vogel's TVS 034:

Vogel's TVS 034, TV stand, Silver, 60 kg, 640 mm, 640 mm, 1.4 kg

Long summary description Vogel's TVS 034:

Vogel's TVS 034. Product type: TV stand, Product colour: Silver, Maximum weight capacity: 60 kg. Width: 640 mm, Depth: 640 mm, Weight: 1.4 kg. Quantity per pack: 1 pc(s)

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.