Vogel's logo

Vogel's TV Ceiling Support. Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12262
Info modified on:
14 Jul 2020, 15:46:57
Long product name Vogel's TV Ceiling Support. Black:

TV Ceiling Support. Black. Screen size 33 - 36 cm / 13-14 "

Vogel's TV Ceiling Support. Black:

Maximum weight 20 kg / 44 lbs
Screen size 33 - 36 cm / 13-14 "
Available colors - Black

Short summary description Vogel's TV Ceiling Support. Black:

Vogel's TV Ceiling Support. Black, 20 kg, Black

Long summary description Vogel's TV Ceiling Support. Black:

Vogel's TV Ceiling Support. Black. Maximum weight capacity: 20 kg. Product colour: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.