Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's PFT 8856 mounting kit

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PFT 8856
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PFT 8856
Category
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byVogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4050
This statistic is based on the 93362 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91264 free Open Icecat users.
Info modified on: 06 May 2019 13:50:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vogel's PFT 8856 mounting kit :
The short editorial description of Vogel's PFT 8856 mounting kit

85'', 227kg, VESA 1511 mm x 800 mm/888 mm
More>>>
Vogel's PFT 8856 mounting kit:
The official marketing text of Vogel's PFT 8856 mounting kit as supplied by the manufacturer

PFT 8856 Display trolley, Panasonic 85 inch
The PFT 8855 mega trolley accommodates displays up to 227 kg / 500 lb. The PFT 8856 trolley has a dedicated interface for the Panasonic 85 inch display. A 90 degree rotation function allows easy display positions change between portrait and landscape orientation.

A tilt correction function makes is possible to perfecty plumb the display. A solid bottom skirt and tray stores and protects A/V or IT equipment. The display is easy to assemble in 30 minutes or less. Large heavy-duty casters make maneuverability on nearly any surface possible.

Short summary description Vogel's PFT 8856 mounting kit:
This short summary of the Vogel's PFT 8856 mounting kit data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's PFT 8856, 164.3 cm, 94 cm

Long summary description Vogel's PFT 8856 mounting kit:
This is an auto-generated long summary of Vogel's PFT 8856 mounting kit based on the first three specs of the first five spec groups.

Vogel's PFT 8856. Interface width: 164.3 cm, Interface height: 94 cm

Technical details
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Maximum weight capacity
The maximum weight that the product is designed to hold/store.
227 kg
Screen size compatibility
The different screen sizes which the device can work with.
2159 - 2159 mm (85 - 85")
Other features
Number of displays supported
The number of displays that can be used with this product.
1
Interface width
164.3 cm
Interface height
94 cm