Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's Plasma/LCD/DVD/Audio Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Plasma/LCD/DVD/Audio
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BFP110ZWA
Category
Stands used to erect a flat panel screen on the floor.
Flat Panel Floor Stands
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byVogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5064
This statistic is based on the 88752 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86751 free Open Icecat users.
Info modified on: 06 May 2019 13:48:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 year
Long product name Vogel's Plasma/LCD/DVD/Audio Black :
The short editorial description of Vogel's Plasma/LCD/DVD/Audio Black

Plasma/LCD/DVD/Audio
More>>>
Vogel's Plasma/LCD/DVD/Audio Black:
The official marketing text of Vogel's Plasma/LCD/DVD/Audio Black as supplied by the manufacturer

BFP 110 Plasma/LCD/DVD and Audio cabinet features painted tubes, black safety glass, a UV-glued top plate and a easy Cable Inlay System (CIS®).

This universal cabinet can be used for a Plasma and LCD. Up to 4 pieces of audio and DVD equipment can also be stored in the cabinet. This cabinet is not specifically for a 42” screen, but this screen size fits best. The cabinet also features silver painted tubes, 10 mm crystallite black silkscreen safety glass and a Cable Inlay System (CIS®) to cleverly conceal all your ugly cables.

Short summary description Vogel's Plasma/LCD/DVD/Audio Black:
This short summary of the Vogel's Plasma/LCD/DVD/Audio Black data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's Plasma/LCD/DVD/Audio, 90 kg

Long summary description Vogel's Plasma/LCD/DVD/Audio Black:
This is an auto-generated long summary of Vogel's Plasma/LCD/DVD/Audio Black based on the first three specs of the first five spec groups.

Vogel's Plasma/LCD/DVD/Audio. Maximum weight capacity: 90 kg. Product colour: Black

Mounting
Maximum weight capacity *
The maximum weight that the product is designed to hold/store.
90 kg
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Other features
Screen size compatibility
The different screen sizes which the device can work with.
42
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
1100 x 435 x 570 mm
Customer service details