Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's BFP 290 LCD/DVD/Audio Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BFP 290 LCD/DVD/Audio
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8439074
Category
Stands used to erect a flat panel screen on the floor.
Flat Panel Floor Stands
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byVogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5130
This statistic is based on the 88534 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86533 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:54
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years
Long product name Vogel's BFP 290 LCD/DVD/Audio Silver :
The short editorial description of Vogel's BFP 290 LCD/DVD/Audio Silver

BFP 290 LCD/DVD/Audio
More>>>
Vogel's BFP 290 LCD/DVD/Audio Silver:
The official marketing text of Vogel's BFP 290 LCD/DVD/Audio Silver as supplied by the manufacturer

The BFP 290 Plasma/LCD/DVD and Audio cabinet features 60 mm painted tubes, black safety glass, a UV-glued top plate and an easy-to-use Cable Inlay System (CIS®).

Short summary description Vogel's BFP 290 LCD/DVD/Audio Silver:
This short summary of the Vogel's BFP 290 LCD/DVD/Audio Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's BFP 290 LCD/DVD/Audio, 90 kg, 111.8 cm (44")

Long summary description Vogel's BFP 290 LCD/DVD/Audio Silver:
This is an auto-generated long summary of Vogel's BFP 290 LCD/DVD/Audio Silver based on the first three specs of the first five spec groups.

Vogel's BFP 290 LCD/DVD/Audio. Maximum weight capacity: 90 kg, Minimum screen size compatibility: 111.8 cm (44"). Product colour: Silver

Mounting
Maximum weight capacity *
The maximum weight that the product is designed to hold/store.
90 kg
Minimum screen size compatibility
The minimum screen size which can be used with this product.
111.8 cm (44")
Ergonomics
Included number of shelves
3
Shelf thickness
8 mm
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Compatible products
Other products that can be used with this product.
LCD/DVD/Audio
Weight & dimensions
Height bottom shelf
9.4 cm
Other features
Screen size compatibility
The different screen sizes which the device can work with.
42
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
1100 x 435 x 568 mm
Customer service details