location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's BFP 2110 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's Check ‘Vogel's’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BFP 2110
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8439070
Category:
Stands for audio-visual equipment such as speakers and CD players.
AV Equipment Stands Check ‘Vogel's’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vogel's BFP 2110 Black :
The long product name of Vogel's BFP 2110 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BFP 2110 Plasma/LCD/DVD and Audio cabinet features 60 mm painted tubes, black safety glass, a UV-glued top plate and a easy Cable Inlay System (CIS®).
More>>>
Vogel's BFP 2110 Black:
The official description of Vogel's BFP 2110 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This universal cabinet can be used for a Plasma and LCD. Up to 4 pieces of audio and DVD equipment can also be stored in the cabinet. This cabinet is not specifically for a 42” screen, but this screen size fits best. The cabinet also features silver painted tubes, 10 mm crystallite black silkscreen safety glass and a Cable Inlay System (CIS®) to cleverly conceal all your ugly cables.

Short summary description Vogel's BFP 2110 Black:
This short summary of the Vogel's BFP 2110 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's BFP 2110, Black

Long summary description Vogel's BFP 2110 Black:
This is an auto-generated long summary of Vogel's BFP 2110 Black based on the first three specs of the first five spec groups.

Vogel's BFP 2110. Product colour: Black. Width: 1100 mm, Depth: 435 mm, Height: 570 mm

Features
Product colour
Black
Adjustable shelves
No
Included number of shelves
3
Remotely operated
No
Weight & dimensions
Width
1100 mm
Depth
435 mm
Height
570 mm
Gross weight
40.5 kg
Technical details
Tare weight
2.5 kg