Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's BFP 290 LCD/DVD/Audio Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BFP 290 LCD/DVD/Audio
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8439064
Category
Stands used to erect a flat panel screen on the floor.
Flat Panel Floor Stands
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byVogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4936
This statistic is based on the 88682 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86695 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:54
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years
Long product name Vogel's BFP 290 LCD/DVD/Audio Silver :
The short editorial description of Vogel's BFP 290 LCD/DVD/Audio Silver

BFP 290 LCD/DVD/Audio
More>>>
Vogel's BFP 290 LCD/DVD/Audio Silver:
The official marketing text of Vogel's BFP 290 LCD/DVD/Audio Silver as supplied by the manufacturer

The BFP 290 Plasma/LCD/DVD and Audio cabinet features 60 mm painted tubes, black safety glass, a UV-glued top plate and an easy-to-use Cable Inlay System (CIS®).

Short summary description Vogel's BFP 290 LCD/DVD/Audio Silver:
This short summary of the Vogel's BFP 290 LCD/DVD/Audio Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's BFP 290 LCD/DVD/Audio, 90 kg

Long summary description Vogel's BFP 290 LCD/DVD/Audio Silver:
This is an auto-generated long summary of Vogel's BFP 290 LCD/DVD/Audio Silver based on the first three specs of the first five spec groups.

Vogel's BFP 290 LCD/DVD/Audio. Maximum weight capacity: 90 kg. Product colour: Silver

Mounting
Maximum weight capacity *
The maximum weight that the product is designed to hold/store.
90 kg
Ergonomics
Included number of shelves
3
Shelf thickness
8 mm
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Compatible products
Other products that can be used with this product.
LCD/DVD/Audio
Weight & dimensions
Height bottom shelf
9.4 cm
Packaging content
Manual
Yes
Other features
Screen size compatibility
The different screen sizes which the device can work with.
32
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
900 x 435 x 568 mm
Customer service details