location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's CFF 140 LCD/Plasma

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's Check ‘Vogel's’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CFF 140 LCD/Plasma
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8433069
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Vogel's CFF 140 LCD/Plasma
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 45 kg
  • - Mounting type: Floor
  • - Housing material: Wood
Warranty: 5 years
Long product name Vogel's CFF 140 LCD/Plasma :
The long product name of Vogel's CFF 140 LCD/Plasma. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CFF 140 LCD/Plasma Floor furniture - Wenge
More>>>
Vogel's CFF 140 LCD/Plasma:
The official description of Vogel's CFF 140 LCD/Plasma as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Compose™ floor (CFF 140) furniture expands your options even further, it can be adapted in width from 40-55” (100-140cm) to exactly match the size of your screen. Like the modules, the furniture is also suitable for all brands of audio/video equipment up to 20kg (44lbs), and screens up to 45kg (99lbs).

Short summary description Vogel's CFF 140 LCD/Plasma:
This short summary of the Vogel's CFF 140 LCD/Plasma data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's CFF 140 LCD/Plasma, 45 kg

Long summary description Vogel's CFF 140 LCD/Plasma:
This is an auto-generated long summary of Vogel's CFF 140 LCD/Plasma based on the first three specs of the first five spec groups.

Vogel's CFF 140 LCD/Plasma. Maximum weight capacity: 45 kg

Mounting
Maximum weight capacity *
45 kg
Mounting type *
Floor
Ergonomics
Included number of shelves
2
Shelf thickness
6 cm
Design
Housing material
Wood
Compatible products
LCD/Plasma TV
Weight & dimensions
Height bottom shelf
28 cm
Packaging content
Manual
Yes
Other features
Screen size compatibility
40
Dimensions (WxDxH)
1400 x 460 x 520 mm
Stand colour
Wenge