Vogel's VFW 132 LCD/Plasma wall support, 35 kg, 32, Aluminium, Silver
Vogel's VFW 132 LCD/Plasma wall support. Maximum weight capacity: 35 kg, Screen size compatibility: 32, Material: Aluminium, Product colour: Silver