location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's EFTE 2265 RC Silver Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's Check ‘Vogel's’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EFTE 2265 RC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8327044
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Vogel's’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16527
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2020 10:51:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vogel's EFTE 2265 RC Silver Desk :
The long product name of Vogel's EFTE 2265 RC Silver Desk. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The EFTE 2265 RC is an electronic remote controlled table stand for LCD/Plasma screens from 41 to 65".
More>>>
Vogel's EFTE 2265 RC Silver Desk:
The official description of Vogel's EFTE 2265 RC Silver Desk as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The EFTE 2265 RC is part of the EMO (electronic motion) of wireless remote controlled motorized solutions. It is an universal support and can be placed on a cabinet or table. It offers an optimal viewing position by the turn function. The cables can be cleverly concealed with the unique Vogel’s Cable Inlay System. The wireless remote control is included. 5 year guarantee (2 years for electronic components)

Short summary description Vogel's EFTE 2265 RC Silver Desk:
This short summary of the Vogel's EFTE 2265 RC Silver Desk data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's EFTE 2265 RC, Silver

Long summary description Vogel's EFTE 2265 RC Silver Desk:
This is an auto-generated long summary of Vogel's EFTE 2265 RC Silver Desk based on the first three specs of the first five spec groups.

Vogel's EFTE 2265 RC. Product colour: Silver

Mounting
Mounting type *
Desk
Ergonomics
Turn angle
60°
Number of pivot points
1
Remotely operated
Yes
Design
Product colour *
Silver
Technical details
Gross weight
8.15 kg
Packaging data
Tare weight
750 g