Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's EFTE 2240 RC Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EFTE 2240 RC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8327034
Category
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Flat Panel Desk Mounts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byVogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8094
This statistic is based on the 88752 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86751 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vogel's EFTE 2240 RC Silver :
The short editorial description of Vogel's EFTE 2240 RC Silver

The EFTE 2240 RC is a motorized remote controlled table stand for LCD/Plasma screens from 25- 40"
More>>>
Vogel's EFTE 2240 RC Silver:
The official marketing text of Vogel's EFTE 2240 RC Silver as supplied by the manufacturer

The EFTE 2240 RC is part of the EMO (electronic motion) family of remote controlled solutions. It is an universal support and can be placed on a cabinet or table. It offers an optimal viewing position because the turn function. The cables can be cleverly concealed with the unique Vogel’s Cable Inlay System. The remote control is included. 5 year guarantee (2 year on electronic components)

Short summary description Vogel's EFTE 2240 RC Silver:
This short summary of the Vogel's EFTE 2240 RC Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's EFTE 2240 RC, Silver

Long summary description Vogel's EFTE 2240 RC Silver:
This is an auto-generated long summary of Vogel's EFTE 2240 RC Silver based on the first three specs of the first five spec groups.

Vogel's EFTE 2240 RC. Product colour: Silver

Ergonomics
Turn angle
60°
Number of pivot points
1
Remotely operated
The device can be controlled by remote control, which is a device that controls an apparatus by means of radio or infrared signals.
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Technical details
Gross weight
7.55 kg
Packaging data
Tare weight
750 g
Customer service details
X