location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's VFW432 94 cm (37") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's Check ‘Vogel's’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VFW432
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8303300 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045248382 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Vogel's’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45910
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
standard (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Vogel's VFW432 94 cm (37") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 35 kg
  • - Minimum screen size: 58.4 cm (23") Maximum screen size: 94 cm (37") Wall
  • - Minimum VESA mount: 75 x 75 mm Maximum VESA mount: 200 x 200 mm
  • - Black
Warranty: 5 years
Long product name Vogel's VFW432 94 cm (37") Black :
The long product name of Vogel's VFW432 94 cm (37") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VFW432 LCD/Plasma wall support, 23" - 37", 180/10°, 35 kg, Black
More>>>
Vogel's VFW432 94 cm (37") Black:
The official description of Vogel's VFW432 94 cm (37") Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VFW 432 LCD wall support for LCD/TFT screens up to 37" / 94 cm, allowing it to move freely from the wall.
The VFW 432 wall support offers an optimal viewing position thanks to 3 pivot points and the turn and tilt possibility. With the cable clips you can guide your cables. The VFW 432 is a member of a complete product line, the Original series, and is a proven, solid solution. Mount your LCD/TFT to the wall to free up space and give your interior a stylish look.

Short summary description Vogel's VFW432 94 cm (37") Black:
This short summary of the Vogel's VFW432 94 cm (37") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's VFW432, 94 cm (37"), 75 x 75 mm, 200 x 200 mm, -10 - 10°, 180, Black

Long summary description Vogel's VFW432 94 cm (37") Black:
This is an auto-generated long summary of Vogel's VFW432 94 cm (37") Black based on the first three specs of the first five spec groups.

Vogel's VFW432. Maximum weight capacity: 35 kg, Minimum screen size: 58.4 cm (23"), Maximum screen size: 94 cm (37"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 200 x 200 mm. Tilt angle range: -10 - 10°, Swivel angle range: 180, Distance to the wall (min): 10.9 cm, Distance to the wall (max): 53.6 cm. Product colour: Black

Mounting
Minimum screen size
58.4 cm (23")
Maximum weight capacity *
35 kg
Maximum screen size *
94 cm (37")
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
200 x 200 mm
Panel mounting interface
75 x 75, 100 x 100, 200 x 100, 200 x 200
Mounting type *
Wall
Ergonomics
Tilt angle range
-10 - 10°
Swivel angle range
180
Ergonomics
Number of pivot points
3
Distance to the wall (max)
53.6 cm
Distance to the wall (min)
10.9 cm
Design
Product colour *
Black
Compatibility
LCD/Plasma
Certification
TÜV
Packaging data
Package width
275 mm
Package depth
325 mm
Package height
121 mm
Brand Image Product code Product Stock Price from
Vogel's VFW 365 Black Vogel's VFW 365 Black
(show image)
8303650 VFW 365 0.00
(excl. VAT)
0 (incl. VAT)