Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's VPRO PFA9020 ceiling mount flat panel ceiling mount Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPRO PFA9020 ceiling mount
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7390200
Category
Bracket or support used to hang a flat panel from the ceiling.
Flat Panel Ceiling Mounts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byVogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7322
This statistic is based on the 88552 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86540 free Open Icecat users.
Info modified on: 06 May 2019 13:51:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vogel's VPRO PFA9020 ceiling mount flat panel ceiling mount Black :
The short editorial description of Vogel's VPRO PFA9020 ceiling mount flat panel ceiling mount Black

VPRO PFA9020 ceiling mount
More>>>
Vogel's VPRO PFA9020 ceiling mount flat panel ceiling mount Black:
The official marketing text of Vogel's VPRO PFA9020 ceiling mount flat panel ceiling mount Black as supplied by the manufacturer

The PFA 9020 heavy duty ceiling mounting plate can be used to mount LCD/Plasma TV's and projectors to the ceiling in combination with 60mm diameter extension tubes. The PFA 9020 heavy duty ceiling mounting plate is part of a modular system which enables you to create your own ceiling mounting solution for LCD/Plasma TV's and/or projectors. You can easily insert and attache one of the extension tubes (PFA 9003/9004/9015/9016). For extra safety during installation of the equipment you can use the included...

Short summary description Vogel's VPRO PFA9020 ceiling mount flat panel ceiling mount Black:
This short summary of the Vogel's VPRO PFA9020 ceiling mount flat panel ceiling mount Black data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's VPRO PFA9020 ceiling mount, 60 kg, Black

Long summary description Vogel's VPRO PFA9020 ceiling mount flat panel ceiling mount Black:
This is an auto-generated long summary of Vogel's VPRO PFA9020 ceiling mount flat panel ceiling mount Black based on the first three specs of the first five spec groups.

Vogel's VPRO PFA9020 ceiling mount. Maximum weight capacity: 60 kg. Product colour: Black

Mounting
Maximum weight capacity *
The maximum weight that the product is designed to hold/store.
60 kg
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Design
Housing material
What the casing of the product is made of.
Aluminium
Other features
Interface width
6 cm
Country Distributor
Nederland 1 distributor(s)
Customer service details
X