Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's PARICA F140

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PARICA F140
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
64551731
Category
Stands used to erect a flat panel screen on the floor.
Flat Panel Floor Stands
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byVogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4976
This statistic is based on the 88595 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86602 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vogel's PARICA F140 :
The short editorial description of Vogel's PARICA F140

PARICA F140 Brushed aluminum and clear glass
More>>>
Vogel's PARICA F140:
The official marketing text of Vogel's PARICA F140 as supplied by the manufacturer

Parica Series:

- Plasma / LCD cabinet
- Available in 2 widths
- Plasma / LCD rotatable 45 °
- Universal Adapter for Plasma / LCD in height
- Stands of brushed aluminum
- In clear, frosted and black glass available
- Polished crystal showed safety
- UV glass bonding
- Cable entry

Short summary description Vogel's PARICA F140:
This short summary of the Vogel's PARICA F140 data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's PARICA F140, 60 kg, 81.3 cm (32")

Long summary description Vogel's PARICA F140:
This is an auto-generated long summary of Vogel's PARICA F140 based on the first three specs of the first five spec groups.

Vogel's PARICA F140. Maximum weight capacity: 60 kg, Minimum screen size compatibility: 81.3 cm (32")

Mounting
Maximum weight capacity *
The maximum weight that the product is designed to hold/store.
60 kg
Minimum screen size compatibility
The minimum screen size which can be used with this product.
81.3 cm (32")
Ergonomics
Included number of shelves
2
Design
Compatible products
Other products that can be used with this product.
A / V
Weight & dimensions
Stand width
140 cm
Other features
Screen size compatibility
The different screen sizes which the device can work with.
50
Turn angle
45°
Customer service details