location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's PARICA F140 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's Check ‘Vogel's’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PARICA F140
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
64551711
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8778
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2020 10:28:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vogel's PARICA F140 Black :
The long product name of Vogel's PARICA F140 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PARICA F140 Brushed aluminum and black glass
More>>>
Vogel's PARICA F140 Black:
The official description of Vogel's PARICA F140 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Parica Series:

- Plasma / LCD cabinet
- Available in 2 widths
- Plasma / LCD rotatable 45 °
- Universal Adapter for Plasma / LCD in height
- Stands of brushed aluminum
- In clear, frosted and black glass available
- Polished crystal showed safety
- UV glass bonding
- Cable entry

Short summary description Vogel's PARICA F140 Black:
This short summary of the Vogel's PARICA F140 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's PARICA F140, 60 kg, 81.3 cm (32")

Long summary description Vogel's PARICA F140 Black:
This is an auto-generated long summary of Vogel's PARICA F140 Black based on the first three specs of the first five spec groups.

Vogel's PARICA F140. Maximum weight capacity: 60 kg, Minimum screen size: 81.3 cm (32"). Product colour: Black

Mounting
Minimum screen size
81.3 cm (32")
Maximum weight capacity *
60 kg
Mounting type *
Floor
Ergonomics
Included number of shelves
2
Design
Product colour *
Black
Compatible products
A / V
Weight & dimensions
Stand width
140 cm
Other features
Screen size compatibility
50
Turn angle
45°