location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's PERUGIA F140

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's Check ‘Vogel's’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PERUGIA F140
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
64551631
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12692
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2020 10:52:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vogel's PERUGIA F140 :
The long product name of Vogel's PERUGIA F140. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PERUGIA F140 Brushed aluminum and clear glass
More>>>
Vogel's PERUGIA F140:
The official description of Vogel's PERUGIA F140 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Aluminum design Plasma / LCD cabinet. With polished krista stability safety. The posts are brushed aluminum and the entire cabinet is 140 cm wide. You can use the cables from the TV to the audio / video equipment well in removing the cable transit.

Product Specifications

- Safety
- Cable entry
- Brushed aluminum
- 140cm wide

Short summary description Vogel's PERUGIA F140:
This short summary of the Vogel's PERUGIA F140 data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's PERUGIA F140, 60 kg, 63.5 cm (25")

Long summary description Vogel's PERUGIA F140:
This is an auto-generated long summary of Vogel's PERUGIA F140 based on the first three specs of the first five spec groups.

Vogel's PERUGIA F140. Maximum weight capacity: 60 kg, Minimum screen size: 63.5 cm (25")

Mounting
Minimum screen size
63.5 cm (25")
Maximum weight capacity *
60 kg
Mounting type *
Floor
Ergonomics
Included number of shelves
3
Design
Compatible products
A / V
Weight & dimensions
Stand width
140 cm
Other features
Screen size compatibility
50