Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's PERUGIA F110

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PERUGIA F110
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
64551131
Category
Stands used to erect a flat panel screen on the floor.
Flat Panel Floor Stands
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byVogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5574
This statistic is based on the 88595 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86602 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vogel's PERUGIA F110 :
The short editorial description of Vogel's PERUGIA F110

PERUGIA F110 Brushed aluminum and clear glass
More>>>
Vogel's PERUGIA F110:
The official marketing text of Vogel's PERUGIA F110 as supplied by the manufacturer

Aluminum design Plasma / LCD cabinet. With polished krista stability safety. The posts are brushed aluminum and the entire cabinet is 110 cm wide. You can use the cables from the TV to the audio / video equipment well in removing the cable transit.

Product Specifications

- Safety
- Cable entry
- Brushed aluminum
- 110cm wide

Short summary description Vogel's PERUGIA F110:
This short summary of the Vogel's PERUGIA F110 data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's PERUGIA F110, 63.5 cm (25")

Long summary description Vogel's PERUGIA F110:
This is an auto-generated long summary of Vogel's PERUGIA F110 based on the first three specs of the first five spec groups.

Vogel's PERUGIA F110. Minimum screen size compatibility: 63.5 cm (25")

Mounting
Minimum screen size compatibility
The minimum screen size which can be used with this product.
63.5 cm (25")
Ergonomics
Included number of shelves
3
Design
Compatible products
Other products that can be used with this product.
A / V
Weight & dimensions
Stand width
110 cm
Other features
Screen size compatibility
The different screen sizes which the device can work with.
42
Customer service details