location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's PALLANZA F105 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's Check ‘Vogel's’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PALLANZA F105
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
64391511
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15573
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2020 10:31:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vogel's PALLANZA F105 Black :
The long product name of Vogel's PALLANZA F105 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PALLANZA F105 Brushed aluminum and black glass
More>>>
Vogel's PALLANZA F105 Black:
The official description of Vogel's PALLANZA F105 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Strak meubel voor uw LCD of Plasma met genoeg ruimte voor bijbehorende audio/video apparatuur. U kunt het toestel 45 graden draaien en van hoogte verstellen. Zeer strak design door een combinatie van aluminium en helder veiligheidsglas. Het hele meubel is 105cm breed.

Product specificaties

- Veiligheidsglas
- Kabeldoorvoer
- 45 graden draaibaar
- Hoogte verstelbaar

Short summary description Vogel's PALLANZA F105 Black:
This short summary of the Vogel's PALLANZA F105 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's PALLANZA F105, 63.5 cm (25")

Long summary description Vogel's PALLANZA F105 Black:
This is an auto-generated long summary of Vogel's PALLANZA F105 Black based on the first three specs of the first five spec groups.

Vogel's PALLANZA F105. Minimum screen size: 63.5 cm (25"). Product colour: Black

Mounting
Minimum screen size
63.5 cm (25")
Mounting type *
Floor
Ergonomics
Included number of shelves
3
Design
Product colour *
Black
Weight & dimensions
Stand width
105 cm
Other features
Screen size compatibility
37
Turn angle
45°