location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's Q8250 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's Check ‘Vogel's’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q8250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62825012
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19646
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2020 11:01:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Vogel's Q8250 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 70 kg Black
  • - Mounting type: Floor
  • - Housing material: Wood
Warranty: 2 years
Long product name Vogel's Q8250 Black :
The long product name of Vogel's Q8250 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Q8250 A / V equipment - furniture gloss black
More>>>
Vogel's Q8250 Black:
The official description of Vogel's Q8250 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

first Vogel's cabinet which an LCD / Plasma fits that could be stored away when not in use

A / V equipment can be hidden behind the glass sliding doors. The Q 8237 is suitable for flat screens with a size of 32 "- 50". This universal flat screen lift cabinet can be used for plasma and LCD screens with a size of 50 ", depending on the dimensions (HxWxD) and weight (up to 70 kg/154 lbs) of the screen. The cabinet is behind the doors crystallites of safety, room for 2 components of A / V equipment. With the press of a remote control to open the cabinet. The front moves down and moves up the screen in place. This provides an excellent viewing position and keeps valuable equipment out of sight to reduce the risk of theft.

This cabinet has two side storage space for DVDs, CDs and a power strip. This furniture is fitted with a multiple Cable Inlay System (CIS) where all your cables cleverly concealed. Vogel's give 2 years warranty on the lift system, including electronic and remote control.

Short summary description Vogel's Q8250 Black:
This short summary of the Vogel's Q8250 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's Q8250, 70 kg, 81.3 cm (32")

Long summary description Vogel's Q8250 Black:
This is an auto-generated long summary of Vogel's Q8250 Black based on the first three specs of the first five spec groups.

Vogel's Q8250. Maximum weight capacity: 70 kg, Minimum screen size: 81.3 cm (32"). Product colour: Black

Mounting
Minimum screen size
81.3 cm (32")
Maximum weight capacity *
70 kg
Mounting type *
Floor
Ergonomics
Included number of shelves
2
Design
Product colour *
Black
Housing material
Wood
Compatible products
A / V
Other features
Screen size compatibility
50